IEC - International Electrotechnical Commission - IEC 62271-201:2014
High-voltage switchgear and controlgear - Part 201: AC solid-insulation enclosed switchgear and controlgear for rated voltages above 1 kV and up to and including 52 kV
published
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 27 March 2014 |
| Status: | published |
| Page Count: | 199 |
| ICS Code (High voltage switchgear and controlgear): | 29.130.10 |
abstract:
IEC 62271-201:2014 specifies requirements for prefabricated solid-insulation enclosed switchgear and controlgear for alternating current of rated voltages above 1 kV and up to and including 52 kV... View More
Document History
IEC 62271-201:2014
March 27, 2014
High-voltage switchgear and controlgear - Part 201: AC solid-insulation enclosed switchgear and controlgear for rated voltages above 1 kV and up to and including 52 kV
IEC 62271-201:2014 specifies requirements for prefabricated solid-insulation enclosed switchgear and controlgear for alternating current of rated voltages above 1 kV and up to and including 52 kV for...
June 28, 2006
High-voltage switchgear and controlgear - Part 201: AC insulation-enclosed switchgear and controlgear for rated voltages above 1 kV and up to and including 52 kV
This part of IEC 62271 specifies requirements for factory-assembled insulation-enclosed switchgear and controlgear for alternating current of rated voltages above 1 kV and up to and including 52 kV...