IEC - International Electrotechnical Commission - IEC 61300-3-29:2014

Fibre optic interconnecting devices and passive components - Basic test and measurement procedures - Part 3-29: Examinations and measurements - Spectral transfer characteristics of DWDM devices

published
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 19 March 2014
Status: published
Page Count: 79
ICS Code (Fibre optic interconnecting devices): 33.180.20
abstract:

IEC 61300-3-29:2014 identifies two basic measurement methods for characterizing the spectral transfer functions of DWDM devices. The transfer functions are the functions of transmittance dependent... View More

Document History

IEC 61300-3-29:2014
March 19, 2014
Fibre optic interconnecting devices and passive components - Basic test and measurement procedures - Part 3-29: Examinations and measurements - Spectral transfer characteristics of DWDM devices
IEC 61300-3-29:2014 identifies two basic measurement methods for characterizing the spectral transfer functions of DWDM devices. The transfer functions are the functions of transmittance dependent of...
December 16, 2005
Fibre optic interconnecting devices and passive components - Basic test and measurement procedures - Part 3-29: Examinations and measurements - Measurement techniques for characterizing the amplitude of the spectral transfer function of DWDM components
This part of IEC 61300 identifies two basic measurement methods for characterising the spectral transfer functions of DWDM filter components. The transfer functions can be used to produce...
Advertisement