IEC - International Electrotechnical Commission - IEC 60364-7-753:2014
Low-voltage electrical installations - Part 7-753: Requirements for special installations or locations - Heating cables and embedded heating systems
published
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 7 May 2014 |
| Status: | published |
| Page Count: | 26 |
| ICS Code (Electricity supply systems): | 91.140.50 |
abstract:
IEC 60364-7-753:2014 applies to embedded electric heating systems for surface heating. It also applies to electric heating systems for de-icing or frost prevention or similar applications. Both... View More
Document History
IEC 60364-7-753:2014
May 7, 2014
Low-voltage electrical installations - Part 7-753: Requirements for special installations or locations - Heating cables and embedded heating systems
IEC 60364-7-753:2014 applies to embedded electric heating systems for surface heating. It also applies to electric heating systems for de-icing or frost prevention or similar applications. Both...
December 16, 2005
Low-voltage electrical installations - Part 7-753: Requirements for special installations or locations - Floor and ceiling heating systems
Applies to the installation of electric floor and ceiling heating systems which are erected as either thermal storage heating systems or direct heating systems. It does not apply to the installation...