IEC - International Electrotechnical Commission - ISO/IEC 14776-251:2014
Information technology - Small computer system interface (SCSI) - Part 251: USB Attached SCSI (UAS)
published
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 15 April 2014 |
| Status: | published |
| Page Count: | 46 |
| ICS Code (Interface and interconnection equipment): | 35.200 |
abstract:
ISO/IEC 14776-251:2014(E) describes a SCSI transport protocol for USB-2 and USB-3 with the following properties:
a) mechanism to send commands associated with any SCSI standard to a USB... View More
Document History
ISO/IEC 14776-251:2014
April 15, 2014
Information technology - Small computer system interface (SCSI) - Part 251: USB Attached SCSI (UAS)
ISO/IEC 14776-251:2014(E) describes a SCSI transport protocol for USB-2 and USB-3 with the following properties: a) mechanism to send commands associated with any SCSI standard to a USB device; b)...