IEC - International Electrotechnical Commission - IEC 60684-3-283:2010+AMD1:2013 CSV
Flexible insulating sleeving - Part 3: Specifications for individualtypes of sleeving - Sheet 283: Heat-shrinkable, polyolefin sleeving for bus-bar insulation
revised
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 12 December 2013 |
| Status: | revised |
| Page Count: | 49 |
| ICS Code (Plastics and rubber insulating materials): | 29.035.20 |
abstract:
IEC 60684-3-283:2010+A1:
Document History
August 20, 2019
Flexible insulating sleeving - Part 3: Specifications for individual types of sleeving - Sheet 283: Heat-shrinkable, polyolefin sleeving for bus-bar insulation
IEC 60684-3-283:2019 is available as IEC 60684-3-283:2019 RLV which contains the International Standard and its Redline version, showing all changes of the technical content compared to the previous...
August 20, 2019
Flexible insulating sleeving - Part 3: Specifications for individual types of sleeving - Sheet 283: Heat-shrinkable, polyolefin sleeving for bus-bar insulation
IEC 60684-3-283:2019 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy way to...
December 12, 2013
Amendment 1 - Flexible insulating sleeving - Partie 3:Specifications for individual types of sleeving - Sheet 283: Heat-shrinkable, polyolefin sleeving for bus-bar insulation
A description is not available for this item.
IEC 60684-3-283:2010+AMD1:2013 CSV
December 12, 2013
Flexible insulating sleeving - Part 3: Specifications for individualtypes of sleeving - Sheet 283: Heat-shrinkable, polyolefin sleeving for bus-bar insulation
IEC 60684-3-283:2010+A1:2013 gives the requirements for two types ofheat-shrinkable, polyolefin sleeving for bus-bar insulation, with a nominal shrink ratio of 2,5:1. This sleeving has been found...
December 9, 2010
Flexible insulating sleeving - Part 3: Specifications for individual types of sleeving - Sheet 283: Heat-shrinkable, polyolefin sleeving for bus-bar insulation
IEC 60684-3-283:2010 gives the requirements for two types of heat-shrinkable, polyolefin sleeving for bus-bar insulation, with a nominal shrink ratio of 2,5:1. This sleeving has been found suitable...