IEC - International Electrotechnical Commission - IEC 61557-15:2014
Electrical safety in low voltage distribution systems up to 1 000 V a.c. and 1 500 V d.c. - Equipment for testing, measuring or monitoring of protective measures - Part 15: Functional safety requirements for insulation monitoring devices in IT systems and equipment for insulation fault location in IT systems
published
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 12 February 2014 |
| Status: | published |
| Page Count: | 154 |
| ICS Code (Measurement of electrical and magnetic quantities): | 17.220.20 |
| ICS Code (Electrical insulation in general): | 29.080.01 |
| ICS Code (Power transmission and distribution networks in general): | 29.240.01 |
abstract:
IEC 61557-15:2014 specifies requirements related to functional safety and is based on the IEC 61508 standard series for the realization of Insulation Monitoring Devices (IMD) as specified in IEC... View More
Document History
IEC 61557-15:2014
February 12, 2014
Electrical safety in low voltage distribution systems up to 1 000 V a.c. and 1 500 V d.c. - Equipment for testing, measuring or monitoring of protective measures - Part 15: Functional safety requirements for insulation monitoring devices in IT systems and equipment for insulation fault location in IT systems
IEC 61557-15:2014 specifies requirements related to functional safety and is based on the IEC 61508 standard series for the realization of Insulation Monitoring Devices (IMD) as specified in IEC...