IEC - International Electrotechnical Commission - IEC 60317-51:2014

Specifications for particular types of winding wires - Part 51: Solderable polyurethane enamelled round copper wire, class 180

published
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 12 February 2014
Status: published
Page Count: 20
ICS Code (Wires): 29.060.10
abstract:

IEC 60317-51:2014 specifies the requirements of solderable enamelled round copper winding wire of class 180 with a sole coating based on polyurethane resin, which may be modified providing it... View More

Document History

IEC 60317-51:2014
February 12, 2014
Specifications for particular types of winding wires - Part 51: Solderable polyurethane enamelled round copper wire, class 180
IEC 60317-51:2014 specifies the requirements of solderable enamelled round copper winding wire of class 180 with a sole coating based on polyurethane resin, which may be modified providing it retains...
May 8, 2001
Specifications for particular types of winding wires - Part 51: Solderable polyurethane enamelled round copper wire, class 180
A description is not available for this item.
Advertisement