IEC - International Electrotechnical Commission - IEC 60831-2:2014
Shunt power capacitors of the self-healing type for a.c. systems having a rated voltage up to and including 1 000 V - Part 2: Ageing test, self-healing test and destruction test
published
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 12 February 2014 |
| Status: | published |
| Page Count: | 22 |
| ICS Code (Other electrical accessories): | 29.120.99 |
| ICS Code (Power capacitors): | 31.060.70 |
abstract:
IEC 60831-2:2014 applies to capacitors according to IEC 60831-1 and gives the requirements for the ageing test, self-healing test and destruction test for these capacitors. This third edition... View More
Document History
IEC 60831-2:2014
February 12, 2014
Shunt power capacitors of the self-healing type for a.c. systems having a rated voltage up to and including 1 000 V - Part 2: Ageing test, self-healing test and destruction test
IEC 60831-2:2014 applies to capacitors according to IEC 60831-1 and gives the requirements for the ageing test, self-healing test and destruction test for these capacitors. This third edition cancels...
December 8, 1995
Shunt power capacitors of the self-healing type for a.c. systems having a rated voltage up to and including 1000 V - Part 2: Ageing test, self-healing test and destruction test
Applies to capacitors according to IEC 60831-1 and gives the requirements for ageing test, self-healing test and destruction test for these capacitors.
July 1, 1993
Amendment 2 - Shunt power capacitors of the self-healing type for a.c. systems having a rated voltage up to and including 660 V - Part 2: Ageing test, self-healing test and destruction test
A description is not available for this item.
August 1, 1991
Amendment 1 - Shunt power capacitors of the self-healing type for a.c. systems having a rated voltage up to and including 660 V - Part 2: Ageing test, self-healing test and destruction test
A description is not available for this item.
January 1, 1988
Shunt power capacitors of the self-healing type for a.c. systems having a rated voltage up to and including 660 V - Part 2: Ageing test, self-healing test and destruction test
A description is not available for this item.