IEC - International Electrotechnical Commission - ISO/IEC 18025:2014

Information technology - Environmental Data Coding Specification (EDCS)

published
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 14 February 2014
Status: published
Page Count: 130
ICS Code (Computer graphics): 35.140
abstract:

The electronic version of this International Standard can be downloaded from the ISO/IEC Information Technology Task Force (ITTF) web site.
ISO/IEC 18025:2014 provides mechanisms to specify... View More

Document History

ISO/IEC 18025:2014
February 14, 2014
Information technology - Environmental Data Coding Specification (EDCS)
The electronic version of this International Standard can be downloaded from the ISO/IEC Information Technology Task Force (ITTF) web site. ISO/IEC 18025:2014 provides mechanisms to specify...
May 26, 2005
Information technology -- Environmental Data Coding Specification (EDCS)
ISO/IEC 18025:2004 provides mechanisms to unambiguously specify objects used to model environmental concepts. To accomplish this, a collection of nine EDCS dictionaries of environmental concepts and...
Advertisement