IEC - International Electrotechnical Commission - IEC 62715-6-1:2014
Flexible display devices - Part 6-1: Mechanical stress test methods
revised
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 12 February 2014 |
| Status: | revised |
| Page Count: | 25 |
| ICS Code (Electronic display devices): | 31.120 |
abstract:
IEC 62715-6-1:2014 is to define the standard test methods to evaluate the mechanical stability of flexible display modules which include displays such as LCD, e-paper, and OLED. It takes into... View More
Document History
April 20, 2018
Flexible display devices - Part 6-1: Mechanical test methods - Deformation tests
IEC 62715-6-1:2018 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy way to...
April 20, 2018
Flexible display devices - Part 6-1: Mechanical test methods - Deformation tests
IEC 62715-6-1:2018 is available as IEC 62715-6-1:2018 RLV which contains the International Standard and its Redline version, showing all changes of the technical content compared to the previous...
IEC 62715-6-1:2014
February 12, 2014
Flexible display devices - Part 6-1: Mechanical stress test methods
IEC 62715-6-1:2014 is to define the standard test methods to evaluate the mechanical stability of flexible display modules which include displays such as LCD, e-paper, and OLED. It takes into...