IEC - International Electrotechnical Commission - IEC 60721-2-9:2014
Classification of environmental conditions - Part 2-9: Environmental conditions appearing in nature - Measured shock and vibration data - Storage, transportation and in-use
published
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 6 March 2014 |
| Status: | published |
| Page Count: | 38 |
| ICS Code (Environmental testing): | 19.040 |
abstract:
IEC 60721-2-9:2014 is intended to be used to define the strategy for arriving at an environmental description from measured data when related to a product's life cycle. Its object is to define... View More
Document History
IEC 60721-2-9:2014
March 6, 2014
Classification of environmental conditions - Part 2-9: Environmental conditions appearing in nature - Measured shock and vibration data - Storage, transportation and in-use
IEC 60721-2-9:2014 is intended to be used to define the strategy for arriving at an environmental description from measured data when related to a product's life cycle. Its object is to define...