IEC - International Electrotechnical Commission - IEC 62626-1:2014
Low-voltage switchgear and controlgear enclosed equipment - Part 1: Enclosed switch-disconnectors outside the scope of IEC 60947-3 to provide isolation during repair and maintenance work
revised
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 14 February 2014 |
| Status: | revised |
| Page Count: | 22 |
| ICS Code (Switches): | 29.120.40 |
| ICS Code (Low voltage switchgear and controlgear): | 29.130.20 |
abstract:
IEC 62626-1:2014 applies to enclosed switches-disconnecto
Document History
November 7, 2023
Low-voltage switchgear and controlgear enclosed equipment - Part 1: Additional requirements for enclosed switch-disconnectors in accordance with IEC 60947-3 - Isolation of electrical equipment during repair and maintenance work in specific applications
IEC 62626-1:2023 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy way to...
November 7, 2023
Low-voltage switchgear and controlgear enclosed equipment - Part 1: Additional requirements for enclosed switch-disconnectors in accordance with IEC 60947-3 - Isolation of electrical equipment during repair and maintenance work in specific applications
IEC 62626-1:2023 is available as IEC 62626-1:2023 RLV which contains the International Standard and its Redline version, showing all changes of the technical content compared to the previous...
IEC 62626-1:2014
February 14, 2014
Low-voltage switchgear and controlgear enclosed equipment - Part 1: Enclosed switch-disconnectors outside the scope of IEC 60947-3 to provide isolation during repair and maintenance work
IEC 62626-1:2014 applies to enclosed switches-disconnectors with rated voltages up to 1 000 V a.c. for repair and maintenance work or cleaning work in load circuits. Devices within the scope of this...