IEC - International Electrotechnical Commission - IEC 60695-9-2:2014

Fire hazard testing - Part 9-2: Surface spread of flame - Summary and relevance of test methods

revised
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 6 March 2014
Status: revised
Page Count: 60
ICS Code (Ignitability and burning behaviour of materials and products): 13.220.40
ICS Code (Electrical engineering in general): 29.020
abstract:

IEC 60695-9-2:2014 presents a summary of published test methods that are used to determine the surface spread of flame of electrotechnical products or materials from which they are formed. It... View More

Document History

August 25, 2021
Fire hazard testing - Part 9-2: Surface spread of flame - Summary and relevance of test methods
IEC 60695-9-2:2021 presents a summary of published test methods that are used to determine the surface spread of flame of electrotechnical products or materials from which they are formed. It...
IEC 60695-9-2:2014
March 6, 2014
Fire hazard testing - Part 9-2: Surface spread of flame - Summary and relevance of test methods
IEC 60695-9-2:2014 presents a summary of published test methods that are used to determine the surface spread of flame of electrotechnical products or materials from which they are formed. It...
Advertisement