IEC - International Electrotechnical Commission - IEC 60793-1-52:2014

Optical fibres - Part 1-52: Measurement methods and test procedures - Change of temperature tests

published
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 5 February 2014
Status: published
Page Count: 14
ICS Code (Fibres and cables): 33.180.10
abstract:

IEC 60793-1-52:2014 provides a practical method for evaluating fibre performance in a defined environment. The purpose of this standard is to define a test that determines the suitability of... View More

Document History

IEC 60793-1-52:2014
February 5, 2014
Optical fibres - Part 1-52: Measurement methods and test procedures - Change of temperature tests
IEC 60793-1-52:2014 provides a practical method for evaluating fibre performance in a defined environment. The purpose of this standard is to define a test that determines the suitability of...
July 26, 2001
Optical fibres - Part 1-52: Measurement methods and test procedures - Change of temperature
Defines a test that determines the suitability of optical fibres (types A1a to A1d and B1 to B4) to withstand changes in temperature in actual use, storage and/or transport. The test permits the...
Advertisement