IEC - International Electrotechnical Commission - ISO/IEC/IEEE 8802-1AS:2014

Information technology -- Telecommunications and information exchange between systems -- Local and metropolitan area networks -- Part 1AS: Timing and synchronization for time-sensitive applications in bridged local area networks

revised
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 7 February 2014
Status: revised
Page Count: 277
ICS Code (Networking): 35.110
abstract:

ISO/IEC/IEEE 8802-1AS:2014 defines a protocol and procedures for the transport of timing over bridged and virtual bridged local area networks. It includes the transport of synchronized time, the... View More

Document History

Corrigendum 1 - Information technology - Telecommunications and information exchange between systems - Local and metropolitan area networks - Part 1AS: Timing and synchronization for time-sensitive applications in bridged local area networks
A description is not available for this item.
November 10, 2021
Information technology - Telecommunications and information exchange between systems - Local and metropolitan area networks - Part 1AS: Timing and synchronization for time-sensitive applications in bridged local area networks
This document specifies protocols, procedures, and managed objects used to ensure that the synchronization requirements are met for time-sensitive applications, such as audio, video, and...
ISO/IEC/IEEE 8802-1AS:2014
February 7, 2014
Information technology -- Telecommunications and information exchange between systems -- Local and metropolitan area networks -- Part 1AS: Timing and synchronization for time-sensitive applications in bridged local area networks
ISO/IEC/IEEE 8802-1AS:2014 defines a protocol and procedures for the transport of timing over bridged and virtual bridged local area networks. It includes the transport of synchronized time, the...
Advertisement