IEC - International Electrotechnical Commission - ISO/IEC/IEEE 8802-1AR:2014

Information technology -- Telecommunications and information exchange between systems -- Local and metropolitan area networks -- Part 1AR: Secure device identity

revised
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 7 February 2014
Status: revised
Page Count: 68
ICS Code (Networking): 35.110
abstract:

A secure device identifier (DevID) is a cryptographic identity bound to a device used for assertion of the device's identity. ISO/IEC/IEEE 8802-1AR:2014 specifies - globally unique per-device... View More

Document History

Telecommunications and exchange between information technology systems - Requirements for local and metropolitan area networks - Part 1AR: Secure device identity
A description is not available for this item.
ISO/IEC/IEEE 8802-1AR:2014
February 7, 2014
Information technology -- Telecommunications and information exchange between systems -- Local and metropolitan area networks -- Part 1AR: Secure device identity
A secure device identifier (DevID) is a cryptographic identity bound to a device used for assertion of the device's identity. ISO/IEC/IEEE 8802-1AR:2014 specifies - globally unique per-device...
Advertisement