IEC - International Electrotechnical Commission - IEC 60068-2-80:2005
Environmental testing - Part 2-80: Tests - Test Fi: Vibration - Mixed mode
published
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 12 May 2005 |
| Status: | published |
| Page Count: | 83 |
| ICS Code (Environmental testing): | 19.040 |
| ICS Code (Electrical engineering in general): | 29.020 |
abstract:
IEC 60068-2-80:2005 Intended for general application for testing specimens when simulation is required of vibration excitation of a complex and mixed nature. The purpose of the test is to... View More
Document History
IEC 60068-2-80:2005
May 12, 2005
Environmental testing - Part 2-80: Tests - Test Fi: Vibration - Mixed mode
IEC 60068-2-80:2005 Intended for general application for testing specimens when simulation is required of vibration excitation of a complex and mixed nature. The purpose of the test is to demonstrate...