IEC - International Electrotechnical Commission - IEC 61019-2:2005

Surface acoustic wave (SAW) resonators - Part 2: Guide to the use

published
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 12 May 2005
Status: published
Page Count: 26
ICS Code (Piezoelectric devices): 31.140
abstract:

IEC 61019-2:2005 gives practical guidance to the use of surface acoustic wave (SAW) resonators which are used in telecommunications, radio equipments and consumer products. It is to be used in... View More

Document History

IEC 61019-2:2005
May 12, 2005
Surface acoustic wave (SAW) resonators - Part 2: Guide to the use
IEC 61019-2:2005 gives practical guidance to the use of surface acoustic wave (SAW) resonators which are used in telecommunications, radio equipments and consumer products. It is to be used in...
June 19, 1995
Surface acoustic wave (SAW) resonators - Part 2: Guide to the use
Draws attention to some of the fundamental questions, which should be considered by the user before he places an order for a SAW resonator for a new application.
Advertisement