IEC - International Electrotechnical Commission - IEC 61754-10:2005
Fibre optic connector interfaces - Part 10: Type Mini-MPO connector family
withdrawn
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 6 July 2005 |
| Status: | withdrawn |
| Page Count: | 37 |
| ICS Code (Fibre optic interconnecting devices): | 33.180.20 |
abstract:
Defines the standard interface dimensions for the type Mini-MPO family of connectors.
Document History
IEC 61754-10:2005
July 6, 2005
Fibre optic connector interfaces - Part 10: Type Mini-MPO connector family
Defines the standard interface dimensions for the type Mini-MPO family of connectors.
July 13, 2000
Fibre optic connector interfaces - Part 10: Type Mini-MPO connector family
Defines the standard interface dimensions for the type Mini-MPO family of connectors characterized by a rectangular ferrule nominally 4,4 x 2,5 mm which utilize two pins of 0,7 mm diameter as its...