IEC - International Electrotechnical Commission - IEC 61169-29:2005

Radio-frequency connectors - Part 29: Sectional specification - Miniature radio frequency coaxial connectors model screw, snap-on, push-pull or quick-lock, slide-in (rack and panel applications) - Characteristic impedance 50 Ω (type 1,0/2,3) - 50 Ω and 75 Ω applications

published
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 23 June 2005
Status: published
Page Count: 55
ICS Code (RF connectors): 33.120.30
abstract:

Is a sectional specification (SS) and provides information and rules for the preparation of detail specifications (DS) for RF coaxial connectors with screw, snap-on, push-pull or quick-lock,... View More

Document History

IEC 61169-29:2005
June 23, 2005
Radio-frequency connectors - Part 29: Sectional specification - Miniature radio frequency coaxial connectors model screw, snap-on, push-pull or quick-lock, slide-in (rack and panel applications) - Characteristic impedance 50 Ω (type 1,0/2,3) - 50 Ω and 75 Ω applications
Is a sectional specification (SS) and provides information and rules for the preparation of detail specifications (DS) for RF coaxial connectors with screw, snap-on, push-pull or quick-lock, slide-in...
Advertisement