IEC - International Electrotechnical Commission - IEC 61754-5:2005

Fibre optic connector interfaces - Part 5: Type MT connector family

published
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 6 July 2005
Status: published
Page Count: 23
ICS Code (Fibre optic interconnecting devices): 33.180.20
abstract:

Defines the standard interface dimensions for the type MT family of connectors.

Document History

IEC 61754-5:2005
July 6, 2005
Fibre optic connector interfaces - Part 5: Type MT connector family
Defines the standard interface dimensions for the type MT family of connectors.
December 12, 1996
Fibre optic connector interfaces - Part 5: Type MT connector family
Defines the standard interface dimensions for type MT family of connectors which is a multi-way plug connector characterized by a rectangular ferrule (typically 2,5 m by 6,4 mm).
Advertisement