IEC - International Electrotechnical Commission - IEC TR 61967-4-1:2005

Integrated circuits - Measurement of electromagnetic emissions, 150 kHz to 1 GHz - Part 4-1: Measurement of conducted emissions - 1 Ω/150 Ω direct coupling method - Application guidance to IEC 61967-4

published
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 7 February 2005
Status: published
Page Count: 47
ICS Code (Integrated circuits. Microelectronics): 31.200
abstract:

Serves as an application guidance and relates to IEC 61967-4. The division of IC types into -> IC function modules and the software modules for -> cores with CPU can be used for Parts 3, 5... View More

Document History

IEC TR 61967-4-1:2005
February 7, 2005
Integrated circuits - Measurement of electromagnetic emissions, 150 kHz to 1 GHz - Part 4-1: Measurement of conducted emissions - 1 Ω/150 Ω direct coupling method - Application guidance to IEC 61967-4
Serves as an application guidance and relates to IEC 61967-4. The division of IC types into -> IC function modules and the software modules for -> cores with CPU can be used for Parts 3, 5 and 6 of...
Advertisement