IEC - International Electrotechnical Commission - ISO/IEC 14776-222:2005
Information techonology - Small computer system interface (SCSI) - Part 222: Fibre Channel Protocol for SCSI, Second Version (FCP-2)
published
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 23 February 2005 |
| Status: | published |
| Page Count: | 146 |
| ICS Code (Interface and interconnection equipment): | 35.200 |
abstract:
The SCSI protocol is designed to provide an efficient peer-to-peer I/O bus with the maximum number of hosts and peripherals determined by the bus width (8 or 16). Data may be transferred... View More
Document History
ISO/IEC 14776-222:2005
February 23, 2005
Information techonology - Small computer system interface (SCSI) - Part 222: Fibre Channel Protocol for SCSI, Second Version (FCP-2)
The SCSI protocol is designed to provide an efficient peer-to-peer I/O bus with the maximum number of hosts and peripherals determined by the bus width (8 or 16). Data may be transferred...