IEC - International Electrotechnical Commission - IEC 60254-1:2005

Lead-acid traction batteries - Part 1: General requirements and methods of tests

published
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 13 April 2005
Status: published
Page Count: 25
ICS Code (Acid secondary cells and batteries): 29.220.20
abstract:

This part of IEC 60254 is applicable to lead acid traction batteries used as power sources for electric propulsion. The tests defined are relevant to all traction battery applications which... View More

Document History

IEC 60254-1:2005
April 13, 2005
Lead-acid traction batteries - Part 1: General requirements and methods of tests
This part of IEC 60254 is applicable to lead acid traction batteries used as power sources for electric propulsion. The tests defined are relevant to all traction battery applications which include...
March 27, 1997
Lead-acid traction batteries - Part 1: General requirements and methods of test
Is applicable to lead-acid traction batteries used as power sources for electric propulsion. Clauses 1 to 5 are applicable to all traction battery applications which include road vehicles,...
Amendment 2 - Lead-acid traction batteries. Part 1: General requirements and test methods.
A description is not available for this item.
January 15, 1991
Amendment 1 - Lead-acid traction batteries. Part 1: General requirements and test methods.
Additional requirements and test methods for lead-acid traction batteries to suit the needs of traffic compatible electric road vehicles.
January 1, 1983
Lead-acid traction batteries. Part 1: General requirements and test methods.
Applies to lead-acid traction batteries intended for installation in electric traction vehicles or materials handling equipment and lays down, in general terms, their main characteristics and methods...
Advertisement