IEC - International Electrotechnical Commission - IEC 60684-3-216:2001+AMD1:2005 CSV

Flexible insulating sleeving - Part 3: Specifications for individual types of sleeving - Sheet 216: Heat-shrinkable, flame-retarded, limited-fire-hazard sleeving

revised
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 29 March 2005
Status: revised
Page Count: 23
ICS Code (Plastics and rubber insulating materials): 29.035.20
abstract:

Gives the requirements for four types of heat-shrinkable, flame- retarded, limited-fire-hazard sleeving with a thermal endurance rating of 105 °C as shown below:

Class A: thin wall, shrink... View More

Document History

August 8, 2019
Flexible insulating sleeving - Part 3: Specifications for individual types of sleeving - Sheet 216: Heat-shrinkable, flame- retarded, limited-fire-hazard sleeving
IEC 60684-3-216:2019 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy way to...
August 8, 2019
Flexible insulating sleeving - Part 3: Specifications for individual types of sleeving - Sheet 216: Heat-shrinkable, flame- retarded, limited-fire-hazard sleeving
IEC 60684-3-216:2019 is available as IEC 60684-3-216:2019 RLV which contains the International Standard and its Redline version, showing all changes of the technical content compared to the previous...
Flexible insulating sleeving - Part 3: Specifications for individualtypes of sleeving - Sheet 216: Heat-shrinkable, flame- retarded, limited-fire-hazard sleeving
IEC 60684-3-216:2001+A1:2005+A2:2013 Gives the requirements for four types of heat-shrinkable, flame-retarded, limited-fire-hazard sleeving with a thermal endurance rating of 105 °C as shown below:...
December 12, 2013
Amendment 2 - Flexible insulating sleeving - Part 3: Specifications for individual types of sleeving - Sheet 216: Heat-shrinkable, flame-retarded, limited-fire-hazard sleeving
A description is not available for this item.
IEC 60684-3-216:2001+AMD1:2005 CSV
March 29, 2005
Flexible insulating sleeving - Part 3: Specifications for individual types of sleeving - Sheet 216: Heat-shrinkable, flame-retarded, limited-fire-hazard sleeving
Gives the requirements for four types of heat-shrinkable, flame- retarded, limited-fire-hazard sleeving with a thermal endurance rating of 105 °C as shown below: Class A: thin wall, shrink ratio 2:1,...
Amendment 1 - Flexible insulating sleeving - Part 3: Specifications for individual types of sleeving - Sheet 216: Heat-shrinkable, flame retarded, limited-fire-hazard sleeving
A description is not available for this item.
Corrigendum 1 - Flexible insulating sleeving - Part 3: Specifications for individual types of sleeving - Sheet 216: Heat-shrinkable, flame- retarded, limited-fire-hazard sleeving
A description is not available for this item.
February 13, 2001
Flexible insulating sleeving - Part 3: Specifications for individual types of sleeving - Sheet 216: Heat-shrinkable, flame- retarded, limited-fire-hazard sleeving
Gives the requirements for four types of heat-shrinkable, flame- retarded, limited-fire-hazard sleeving with a thermal endurance rating of 105 °C as shown below: Class A: thin wall, shrink ratio 2:1,...
Advertisement