IEC - International Electrotechnical Commission - IEC 60998-2-4:2004

Connecting devices for low-voltage circuits for household and similar purposes - Part 2-4: Particular requirements for twist-on connecting devices

published
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 29 September 2004
Status: published
Page Count: 47
ICS Code (Connecting devices): 29.120.20
abstract:

This International Standard applies to twist-on connecting devices for connecting two or more unprepared rigid and/or flexible copper conductors having a cross-sectional area of 0,5 mm2 up to and... View More

Document History

IEC 60998-2-4:2004
September 29, 2004
Connecting devices for low-voltage circuits for household and similar purposes - Part 2-4: Particular requirements for twist-on connecting devices
This International Standard applies to twist-on connecting devices for connecting two or more unprepared rigid and/or flexible copper conductors having a cross-sectional area of 0,5 mm2 up to and...
May 28, 1993
Connecting devices for low-voltage circuits for household and similar purposes - Part 2-4: Particular requirements for twist-on connecting devices
Applies to twist-on connecting devices for connecting two or more unprepared rigid and/or flexible copper conductors having a cross-sectional area of 0,5 mm2 up to and including 16 mm2 and complying...
Advertisement