IEC - International Electrotechnical Commission - IEC 61249-2-23:2005
Materials for printed boards and other interconnecting structures - Part 2-23: Reinforced base materials, clad and unclad - Non-halogenated phenolic cellulose paper reinforced laminated sheets, economic grade, copper clad
published
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 11 January 2005 |
| Status: | published |
| Page Count: | 35 |
| ICS Code (Printed circuits and boards): | 31.180 |
abstract:
This part of IEC 61249 gives requirements for properties of non-halogenated phenolic cellulose paper copper-clad laminated sheets, economic grade, in thicknesses of 0,8 mm up to 3,2 mm. This... View More
Document History
IEC 61249-2-23:2005
January 11, 2005
Materials for printed boards and other interconnecting structures - Part 2-23: Reinforced base materials, clad and unclad - Non-halogenated phenolic cellulose paper reinforced laminated sheets, economic grade, copper clad
This part of IEC 61249 gives requirements for properties of non-halogenated phenolic cellulose paper copper-clad laminated sheets, economic grade, in thicknesses of 0,8 mm up to 3,2 mm. This standard...