IEC - International Electrotechnical Commission - IEC 61249-2-22:2005
Materials for printed boards and other interconnecting structures - Part 2-22: Reinforced base materials clad and unclad - Modified non-halogenated epoxide woven E-glass laminated sheets of defined flammability (vertical burning test), copper-clad
published
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 11 January 2005 |
| Status: | published |
| Page Count: | 49 |
| ICS Code (Printed circuits and boards): | 31.180 |
abstract:
This part of IEC 61249 gives requirements for properties of modified non-halogenated epoxide woven E-glass laminated sheet 0,05 mm up to 3,2 mm, of defined flammability (vertical burning test),... View More
Document History
IEC 61249-2-22:2005
January 11, 2005
Materials for printed boards and other interconnecting structures - Part 2-22: Reinforced base materials clad and unclad - Modified non-halogenated epoxide woven E-glass laminated sheets of defined flammability (vertical burning test), copper-clad
This part of IEC 61249 gives requirements for properties of modified non-halogenated epoxide woven E-glass laminated sheet 0,05 mm up to 3,2 mm, of defined flammability (vertical burning test),...