IEC - International Electrotechnical Commission - IEC 61249-2-1:2005

Materials for printed boards and other interconnecting structures - Part 2-1: Reinforced base materials, clad and unclad - Phenolic cellulose paper reinforced laminated sheets, economic grade, copper clad

published
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 11 January 2005
Status: published
Page Count: 29
ICS Code (Printed circuits and boards): 31.180
abstract:

This part of IEC 61249 gives requirements for properties of phenolic cellulose paper reinforced copper-clad laminated sheets, economic grade in thicknesses of 0,8 mm up to 3,2 mm. This standard... View More

Document History

IEC 61249-2-1:2005
January 11, 2005
Materials for printed boards and other interconnecting structures - Part 2-1: Reinforced base materials, clad and unclad - Phenolic cellulose paper reinforced laminated sheets, economic grade, copper clad
This part of IEC 61249 gives requirements for properties of phenolic cellulose paper reinforced copper-clad laminated sheets, economic grade in thicknesses of 0,8 mm up to 3,2 mm. This standard...
Advertisement