IEC - International Electrotechnical Commission - IEC 61211:2004
Insulators of ceramic material or glass for overhead lines with a nominal voltage greater than 1 000 V - Impulse puncture testing in air
published
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 17 November 2004 |
| Status: | published |
| Page Count: | 33 |
| ICS Code (Insulators): | 29.080.10 |
abstract:
Deals with impulse puncture testing in air of ceramic and glass insulator units of class B: cap and pin, pin type (including pin-post type) and class B long rod insulators. May be applied also in... View More
Document History
IEC 61211:2004
November 17, 2004
Insulators of ceramic material or glass for overhead lines with a nominal voltage greater than 1 000 V - Impulse puncture testing in air
Deals with impulse puncture testing in air of ceramic and glass insulator units of class B: cap and pin, pin type (including pin-post type) and class B long rod insulators. May be applied also in...