IEC - International Electrotechnical Commission - IEC 60297-3-102:2004
Mechanical structures for electronic equipment - Dimensions of mechanical structures of the 482,6 mm (19 in) series - Part 3-102: Injector/extractor handle
published
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 17 August 2004 |
| Status: | published |
| Page Count: | 12 |
| ICS Code (Mechanical structures for electronic equipment): | 31.240 |
abstract:
IEC 60297-3-102:2004 Covers only the additional interface dimensions for injector/extractor devices used with subracks and plug-in units according to IEC 60297-3-101. May also be used in... View More
Document History
IEC 60297-3-102:2004
August 17, 2004
Mechanical structures for electronic equipment - Dimensions of mechanical structures of the 482,6 mm (19 in) series - Part 3-102: Injector/extractor handle
IEC 60297-3-102:2004 Covers only the additional interface dimensions for injector/extractor devices used with subracks and plug-in units according to IEC 60297-3-101. May also be used in conjunction...