IEC - International Electrotechnical Commission - IEC 60317-15:2004
Specifications for particular types of winding wires - Part 15: Polyesterimide enamelled round aluminium wire, class 180
published
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 24 August 2004 |
| Status: | published |
| Page Count: | 17 |
| ICS Code (Wires): | 29.060.10 |
abstract:
Specifies the requirements of enamelled round aluminium winding wire of class 180 with a sole coating based on polyesterimide resin, which may be modified providing it retains the chemical... View More
Document History
June 16, 2010
Specifications for particular types of winding wires - Part 15: Polyesterimide enamelled round aluminium wire, class 180
IEC 60317-15:2004+A1:2010 Specifies the requirements of enamelled round aluminium winding wire of class 180 with a sole coating based on polyesterimide resin, which may be modified providing it...
February 18, 2010
Amendment 1 - Specifications for particular types of winding wires - Part 15: Polyesterimide enamelled round aluminium wire, class 180
A description is not available for this item.
IEC 60317-15:2004
August 24, 2004
Specifications for particular types of winding wires - Part 15: Polyesterimide enamelled round aluminium wire, class 180
Specifies the requirements of enamelled round aluminium winding wire of class 180 with a sole coating based on polyesterimide resin, which may be modified providing it retains the chemical identity...
December 22, 1997
Amendment 1 - Specifications for particular types of winding wires. Part 15: Polyesterimide enamelled round aluminium wire, class 180
A description is not available for this item.
October 15, 1990
Specifications for particular types of winding wires. Part 15: Polyesterimide enamelled round aluminium wire, class 180
A description is not available for this item.
January 1, 1988
Specifications for particular types of winding wires - Part 15: Polyesterimide enamelled round aluminium winding wire, class 180
A description is not available for this item.