IEC - International Electrotechnical Commission - IEC 60107-5:1992+AMD1:1999 CSV

Recommended methods of measurements on receivers for television broadcast transmissions - Part 5: Electrical measurements on multichannel sound television receivers using the NICAM two-channel digital sound-system

published
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 4 June 1999
Status: published
Page Count: 37
ICS Code (Radio receivers): 33.160.20
abstract:

Applies to television receivers designed for the reception of television broadcasts using the two-channel digital sound system. The sound coding-system is based on NICAM 728 and is transmitted by... View More

Document History

IEC 60107-5:1992+AMD1:1999 CSV
June 4, 1999
Recommended methods of measurements on receivers for television broadcast transmissions - Part 5: Electrical measurements on multichannel sound television receivers using the NICAM two-channel digital sound-system
Applies to television receivers designed for the reception of television broadcasts using the two-channel digital sound system. The sound coding-system is based on NICAM 728 and is transmitted by a...
February 5, 1999
Amendment 1 - Recommended methods of measurement on receivers for television broadcast transmissions - Part 5: Electrical measurements on multichannel sound television receivers using the NICAM two-channel digital sound-system
A description is not available for this item.
September 15, 1992
Recommended methods of measurement on receivers for television broadcast transmissions - Part 5: Electrical measurements on multichannel sound television receivers using the NICAM two-channel digital sound-system
Applies to television receivers designed for the reception of television broadcasts using the two-channel digital sound system. The sound coding-system is based on NICAM 728 and is transmitted by a...
Advertisement