IEC - International Electrotechnical Commission - IEC 61300-3-27:1997

Fibre optic interconnecting devices and passive components - Basic test and measurement procedures - Part 3-27: Examinations and measurements - Measurement method for the hole location of a multiway connector plug

published
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 23 May 1997
Status: published
Page Count: 11
ICS Code (Fibre optic interconnecting devices): 33.180.20
abstract:

IEC 61300-3-27:1997 is to measure the hole location of a multiway connector plug which has multiple fibre holes for arraying fibres and two guide holes for positioning two alignment pins. The... View More

Document History

IEC 61300-3-27:1997
May 23, 1997
Fibre optic interconnecting devices and passive components - Basic test and measurement procedures - Part 3-27: Examinations and measurements - Measurement method for the hole location of a multiway connector plug
IEC 61300-3-27:1997 is to measure the hole location of a multiway connector plug which has multiple fibre holes for arraying fibres and two guide holes for positioning two alignment pins. The...
Advertisement