IEC - International Electrotechnical Commission - IEC 60245-7:1994/AMD1:1997
Amendment 1 - Rubber insulated cables - Rated voltages up to and including 450/750 V - Part 7: Heat resistant ethylene-vinyl acetate rubber insulated cables
published
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 30 May 1997 |
| Status: | published |
| Page Count: | 5 |
| ICS Code (Cables): | 29.060.20 |
Document History
IEC 60245-7:1994/AMD1:1997
May 30, 1997
Amendment 1 - Rubber insulated cables - Rated voltages up to and including 450/750 V - Part 7: Heat resistant ethylene-vinyl acetate rubber insulated cables
A description is not available for this item.
July 7, 1994
Rubber insulated cables - Rated voltages up to and including 450/750 V - Part 7: Heat resistant ethylene-vinyl acetate rubber insulated cables
Details the particular specifications for ethylene-vinylacerate rubber insulated cables of rated voltages up to and including 450/750 V.