IEC - International Electrotechnical Commission - IEC 61566:1997

Measurement of exposure to radio-frequency electromagnetic fields - Field strength in the frequency range 100 kHz to 1 GHz

published
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 17 June 1997
Status: published
Page Count: 51
ICS Code (Measurement of electrical and magnetic quantities): 17.220.20
abstract:

Applies to measurements of electromagnetic fields from operational transmitting equipment to ensure that the transmissions do not constitute a potential hazard to workers or to the general... View More

Document History

IEC 61566:1997
June 17, 1997
Measurement of exposure to radio-frequency electromagnetic fields - Field strength in the frequency range 100 kHz to 1 GHz
Applies to measurements of electromagnetic fields from operational transmitting equipment to ensure that the transmissions do not constitute a potential hazard to workers or to the general public.
Advertisement