IEC - International Electrotechnical Commission - IEC 61243-5:1997

Live working - Voltage detectors - Part 5: Voltage detecting systems (VDS)

replaced
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 5 June 1997
Status: replaced
Page Count: 111
ICS Code (Other electrical equipment for working in special conditions): 29.260.99
ICS Code (Protection against electric shock. Live working): 13.260
ICS Code (Power transmission and distribution lines): 29.240.20
abstract:

Is applicable to voltage detecting systems that are single-pole and are capacitively-coupled to live parts. They are used to detect the presence or absence of operating voltage on a.c.... View More

Document History

IEC 61243-5:1997
June 5, 1997
Live working - Voltage detectors - Part 5: Voltage detecting systems (VDS)
Is applicable to voltage detecting systems that are single-pole and are capacitively-coupled to live parts. They are used to detect the presence or absence of operating voltage on a.c. electrical...
Advertisement