IEC - International Electrotechnical Commission - IEC 61660-1:1997
Short-circuit currents in d.c. auxiliary installations in power plants and substations - Part 1: Calculation of short-circuit currents
published
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 17 June 1997 |
| Status: | published |
| Page Count: | 69 |
| ICS Code (Electricity. Magnetism. General aspects): | 17.220.01 |
abstract:
Describes method for calculating short-circuit currents in d.c. auxilliary systems in power plants and substations, which can be equipped with the following equipment, acting as short-circuit... View More
Document History
March 21, 2000
Corrigendum 2 - Short-circuit currents in d.c. auxiliary installations in power plants and substations - Part 1: Calculation of short-circuit currents
A description is not available for this item.
March 31, 1999
Corrigendum 1 - Short-circuit currents in d.c. auxiliary installations in power plants and substations - Part 1: Calculation of short-circuit currents
A description is not available for this item.
IEC 61660-1:1997
June 17, 1997
Short-circuit currents in d.c. auxiliary installations in power plants and substations - Part 1: Calculation of short-circuit currents
Describes method for calculating short-circuit currents in d.c. auxilliary systems in power plants and substations, which can be equipped with the following equipment, acting as short-circuit current...