IEC - International Electrotechnical Commission - IEC 61076-4-102:1997

Connectors with assessed quality for use in d.c., low-frequencyanalogue and in digital high speed data applications - Part 4:Printed board connectors - Section 102: Detail specification fortwo-part single-pole connectors, for multiple uses on plug-inunits, with pre-centring, coding and early mating features, havinga metric grid in accordance with IEC 60917

published
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 23 April 1997
Status: published
Page Count: 67
ICS Code (Plug-and-socket devices. Connectors): 31.220.10
abstract:

This publication also bears the number QC 480301XX0003 which is the specification number in the IEC Quality Assessment System for Electronic Components (IECQ).

Document History

IEC 61076-4-102:1997
April 23, 1997
Connectors with assessed quality for use in d.c., low-frequencyanalogue and in digital high speed data applications - Part 4:Printed board connectors - Section 102: Detail specification fortwo-part single-pole connectors, for multiple uses on plug-inunits, with pre-centring, coding and early mating features, havinga metric grid in accordance with IEC 60917
This publication also bears the number QC 480301XX0003 which is the specification number in the IEC Quality Assessment System for Electronic Components (IECQ).
Advertisement