IEC - International Electrotechnical Commission - IEC TR 60797:1984
Residual strength of string insulator units of glass or ceramic material for overhead lines after mechanical damage of the dielectric
published
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 1 January 1984 |
| Status: | published |
| Page Count: | 15 |
| ICS Code (Insulators): | 29.080.10 |
| ICS Code (Power transmission and distribution lines): | 29.240.20 |
abstract:
Applies to string insulator units of the cap and pin type with insulating parts of toughened glass or ceramic material. Note. - The test procedure given in this report is not applicable to ceramic... View More
Document History
IEC TR 60797:1984
January 1, 1984
Residual strength of string insulator units of glass or ceramic material for overhead lines after mechanical damage of the dielectric
Applies to string insulator units of the cap and pin type with insulating parts of toughened glass or ceramic material. Note. - The test procedure given in this report is not applicable to ceramic...