IEC - International Electrotechnical Commission - IEC 60843-1:1994

Helical-scan video tape cassette system using 8 mm magnetic tape - 8 mm video - Part 1: General specifications

published
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 5 January 1994
Status: published
Page Count: 111
ICS Code (Video systems): 33.160.40
abstract:

Applies to magnetic video recording and/or playback with 8 mm tape cassettes on two-head helical-scan video cassette recorders, suitable for the recording and/or playback of monochrome as well as... View More

Document History

IEC 60843-1:1994
January 5, 1994
Helical-scan video tape cassette system using 8 mm magnetic tape - 8 mm video - Part 1: General specifications
Applies to magnetic video recording and/or playback with 8 mm tape cassettes on two-head helical-scan video cassette recorders, suitable for the recording and/or playback of monochrome as well as...
Advertisement