IEC - International Electrotechnical Commission - IEC 60870-6-502:1995

Telecontrol equipment and systems - Part 6: Telecontrol protocols compatible with ISO standards and ITU-T recommendations - Section 502: TASE.1 Protocol definitions

published
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 5 December 1995
Status: published
Page Count: 57
ICS Code (Telecontrol. Telemetering): 33.200
abstract:

Specifies the protocol for the services provided by an application-service-element - the Telecontrol Application Service Element No. 1 (TASE.1) - to support the exchange of process data... View More

Document History

IEC 60870-6-502:1995
December 5, 1995
Telecontrol equipment and systems - Part 6: Telecontrol protocols compatible with ISO standards and ITU-T recommendations - Section 502: TASE.1 Protocol definitions
Specifies the protocol for the services provided by an application-service-element - the Telecontrol Application Service Element No. 1 (TASE.1) - to support the exchange of process data between...
Advertisement