IEC - International Electrotechnical Commission - IEC 60918:1987
PVC insulated ribbon cable with a pitch of 1.27 mm suitable for insulation displacement termination
published
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 30 December 1987 |
| Status: | published |
| Page Count: | 26 |
| ICS Code (Cables): | 29.060.20 |
abstract:
Applicable to PVC insulated ribbon cables with a pitch of 1.27 mm and with a maximum of 64 conductors suitable for the insulation displacement (ID) method of termination. Specifies requirements... View More
Document History
June 30, 1992
Amendment 1 - PVC insulated ribbon cable with a pitch of 1.27 mm suitable for insulation displacement termination
A description is not available for this item.
IEC 60918:1987
December 30, 1987
PVC insulated ribbon cable with a pitch of 1.27 mm suitable for insulation displacement termination
Applicable to PVC insulated ribbon cables with a pitch of 1.27 mm and with a maximum of 64 conductors suitable for the insulation displacement (ID) method of termination. Specifies requirements and...