IEC - International Electrotechnical Commission - IEC 60911:1987

Measurements for monitoring adequate cooling within the core of pressurized light water reactors

published
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 30 March 1987
Status: published
Page Count: 39
ICS Code (Nuclear power plants. Safety): 27.120.20
abstract:

Defines requirements for additional instrumentation to measure coolant parameters, which are of interest when abnormal conditions arise with either one or two phases of coolant or with gas... View More

Document History

IEC 60911:1987
March 30, 1987
Measurements for monitoring adequate cooling within the core of pressurized light water reactors
Defines requirements for additional instrumentation to measure coolant parameters, which are of interest when abnormal conditions arise with either one or two phases of coolant or with gas included...
Advertisement