IEC - International Electrotechnical Commission - IEC 60906-3:1994
IEC System of plugs and socket-outlets for household and similar purposes - Part 3: SELV plugs and socket-outlets, 16 A 6V, 12 V, 24 V, 48 V, a.c. and d.c.
published
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 14 July 1994 |
| Status: | published |
| Page Count: | 11 |
| ICS Code (Plugs, socket-outlets, couplers): | 29.120.30 |
abstract:
Applies to the IEC SELV System of plugs, fixed and portable socket-outlets and to socket-outlets for appliances rated 16 A 6 V, 12 V, 24V, 48 V a.c. and d.c., intended for household and similar... View More
Document History
IEC 60906-3:1994
July 14, 1994
IEC System of plugs and socket-outlets for household and similar purposes - Part 3: SELV plugs and socket-outlets, 16 A 6V, 12 V, 24 V, 48 V, a.c. and d.c.
Applies to the IEC SELV System of plugs, fixed and portable socket-outlets and to socket-outlets for appliances rated 16 A 6 V, 12 V, 24V, 48 V a.c. and d.c., intended for household and similar...