IEC - International Electrotechnical Commission - IEC 60897:1987

Methods for the determination of the lightning breakdown voltage of insulating liquids

published
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 30 March 1987
Status: published
Page Count: 27
ICS Code (Other standards related to electricity and magnetism): 17.220.99
ICS Code (Insulating oils): 29.040.10
abstract:

Describes two test methods, A and B, for assessing the electric strength of insulating liquids in a divergent field when subjected to standard lightning impulses. Method A is based on a step... View More

Document History

IEC 60897:1987
March 30, 1987
Methods for the determination of the lightning breakdown voltage of insulating liquids
Describes two test methods, A and B, for assessing the electric strength of insulating liquids in a divergent field when subjected to standard lightning impulses. Method A is based on a step...
Advertisement