IEC - International Electrotechnical Commission - IEC 61125:1992/AMD1:2004
Amendment 1 - Unused hydrocarbon-based insulating liquids - Test methods for evaluating the oxidation stability
revised
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 20 April 2004 |
| Status: | revised |
| Page Count: | 3 |
| ICS Code (Other standards related to electricity and magnetism): | 17.220.99 |
| ICS Code (Insulating oils): | 29.040.10 |
Document History
January 12, 2018
Insulating liquids - Test methods for oxidation stability - Test method for evaluating the oxidation stability of insulating liquids in the delivered state
IEC 61125:2018 describes a test method for evaluating the oxidation stability of insulating liquids in the delivered state under accelerated conditions regardless of whether or not antioxidant...
IEC 61125:1992/AMD1:2004
April 20, 2004
Amendment 1 - Unused hydrocarbon-based insulating liquids - Test methods for evaluating the oxidation stability
A description is not available for this item.
September 1, 1992
Corrigendum 1 - Unused hydrocarbon based insulating liquids - Test methods for evaluating the oxidation stability
A description is not available for this item.
August 31, 1992
Unused hydrocarbon based insulating liquids - Test methods for evaluating the oxidation stability
Describes three test methods using the same apparatus for evaluating the oxidation stability of mineral insulating oils and of hydrocarbon-based insulating liquids. A method for evaluating the...