IEC - International Electrotechnical Commission - IEC 60068-2-77:1999

Environmental testing - Part 2-77: Tests - Test 77: Body strength and impact shock

replaced
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 15 January 1999
Status: replaced
Page Count: 11
ICS Code (Environmental testing): 19.040
ICS Code (Electronic component assemblies): 31.190
abstract:

Provides test methods applicable to surface mounting devices made of glass or sintered materials such as capacitors, resistors and inductors incorporating ferrites. Two test methods exist: body... View More

Document History

IEC 60068-2-77:1999
January 15, 1999
Environmental testing - Part 2-77: Tests - Test 77: Body strength and impact shock
Provides test methods applicable to surface mounting devices made of glass or sintered materials such as capacitors, resistors and inductors incorporating ferrites. Two test methods exist: body...
Advertisement