IEC - International Electrotechnical Commission - ISO/IEC 14165-222:2005
Information technology - Fibre channel - Part 222: Single-byte command sets-2 mapping protocol (FC-SB-2)
published
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 4 May 2005 |
| Status: | published |
| Page Count: | 173 |
| ICS Code (Interface and interconnection equipment): | 35.200 |
abstract:
Fibre Channel provides a general data transport vehicle for Upper Level Protocols (ULPs) such as Intelligent Peripheral Interface (IPI) and Small Computer System Interface (SCSI) command sets, the... View More
Document History
ISO/IEC 14165-222:2005
May 4, 2005
Information technology - Fibre channel - Part 222: Single-byte command sets-2 mapping protocol (FC-SB-2)
Fibre Channel provides a general data transport vehicle for Upper Level Protocols (ULPs) such as Intelligent Peripheral Interface (IPI) and Small Computer System Interface (SCSI) command sets, the...