IEC - International Electrotechnical Commission - IEC 60287-1-2:1993

Electric cables - Calculation of the current rating - Part 1: Current rating equations (100 % load factor) and calculations of losses - Section 2: Sheath eddy current loss factors for two circuits in flat formation

revised
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 9 December 1993
Status: revised
Page Count: 59
ICS Code (Cables): 29.060.20
abstract:

Provides a method for calculating the eddy current losses in the metallic sheaths of single-core cables arranged as a three-phase, double-circuit in flat formation.

Document History

May 12, 2023
Electric cables - Calculation of the current rating - Part 1-2: Current rating equations (100 % load factor) and calculations of losses - Sheath eddy current loss factors for two circuits in flat formation
IEC 60287-1-2:2023 provides a method for calculating the eddy current losses in the metallic sheaths of single-core cables arranged as a three-phase double circuit in flat formation. The sheaths are...
IEC 60287-1-2:1993
December 9, 1993
Electric cables - Calculation of the current rating - Part 1: Current rating equations (100 % load factor) and calculations of losses - Section 2: Sheath eddy current loss factors for two circuits in flat formation
Provides a method for calculating the eddy current losses in the metallic sheaths of single-core cables arranged as a three-phase, double-circuit in flat formation.
Advertisement